ABB AB Servo Motor 1326AB-B410J-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 7250 RPM, 1.4 KW, 2.7 NM, 3/3.48 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 7250 RPM, 1.4 KW, 2.7 NM, 3/3.48 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 68268353 - Radwell International
Willingboro, NJ, United States
Servo Motor
68268353
Servo Motor 68268353
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 7250 RPM, 1.4 KW, 2.7 NM, 3/3.48 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 7250 RPM, 1.4 KW, 2.7 NM, 3/3.48 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 68268353
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details