ABB AB Pillow Block/Bearing Housing 131973

Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXV-100. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXV-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64005003 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64005003
Pillow Block/Bearing Housing 64005003
STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXV-100. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT, PILLOW BLOCK HOUSING, CAST IRON,P2B-SXV-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64005003
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB24 - TSSUFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Cushion Pillow Block Mounted Bearing - NBE16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details