ABB AB Pillow Block/Bearing Housing 128760

Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0” BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL, F2B-DL-100. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0” BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL, F2B-DL-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 41090225 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
41090225
Pillow Block/Bearing Housing 41090225
FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0” BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL, F2B-DL-100. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0” BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL, F2B-DL-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 41090225
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB24OPN - TSPB-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 1560 lbs (707 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details