ABB AB Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 12818

Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:380mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:380mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb - 78Y8743 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
78Y8743
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 78Y8743
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:380mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:570mm; External Width - Metric:380mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8743
Product Name Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
Length 22.44 inch (570 mm)
Width 14.96 inch (380 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details