ABB Process Automation Division Terminal Block, 12 Position; No. Of Rows Abb 1276-18

Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:10A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:10A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 12 Position; No. Of Rows Abb - 26M5782 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 12 Position; No. Of Rows Abb
26M5782
Terminal Block, 12 Position; No. Of Rows Abb 26M5782
TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:10A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

TERMINAL BLOCK, 12 POSITION; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:10A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5782
Product Name Terminal Block, 12 Position; No. Of Rows Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details