Thomas & Betts Corporation Straight Blade Low Power Plug 123PQCW

Description
PARALLEL TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet
Description
PARALLEL TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123PQCW - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Low Power Plug
123PQCW
Straight Blade Low Power Plug 123PQCW
PARALLEL TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

PARALLEL TYPE; WHITE COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 123PQCW
Product Name Straight Blade Low Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1103436-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q306-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
IP44 Splashproof Straight Inlet - A42S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details