ABB AB Pillow Block/Bearing Housing 123808

Description
P2B-SC-102, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.1250 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
P2B-SC-102, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.1250 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 63962376 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
63962376
Pillow Block/Bearing Housing 63962376
P2B-SC-102, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.1250 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

P2B-SC-102, PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.1250 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 63962376
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details