ABB AB Bushing 122-100CT

Description
BUSHING STEEL 1/2IN NPT FOR METAL CONDUIT 100QTY. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING STEEL 1/2IN NPT FOR METAL CONDUIT 100QTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 49972557 - Radwell International
Willingboro, NJ, United States
Bushing
49972557
Bushing 49972557
BUSHING STEEL 1/2IN NPT FOR METAL CONDUIT 100QTY. FREE 2 YEAR RADWELL WARRANTY

BUSHING STEEL 1/2IN NPT FOR METAL CONDUIT 100QTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 49972557
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

LD™ Monometallic Bronze Bushings - 12 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Plain Bushes - 528917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.2362 inch (6.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details