ABB AB Bushing 1215-3/4

Description
TAPER LOCK BUSHING, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER LOCK BUSHING, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63963198 - Radwell International
Willingboro, NJ, United States
Bushing
63963198
Bushing 63963198
TAPER LOCK BUSHING, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

TAPER LOCK BUSHING, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63963198
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Plain Bushes - 518199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.5748 inch (40.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.0000 inch (76.20 mm)
View Details