ABB AB Bushing 1210-1/2

Description
BUSHING, TAPER LOCK , 1/2IN. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, TAPER LOCK , 1/2IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 80104836 - Radwell International
Willingboro, NJ, United States
Bushing
80104836
Bushing 80104836
BUSHING, TAPER LOCK , 1/2IN. FREE 2 YEAR RADWELL WARRANTY

BUSHING, TAPER LOCK , 1/2IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 80104836
Product Name Bushing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 184678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9843 inch (25.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-1-1/4-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details