ABB AB Bushing 120359

Description
BUSHING,SH X 1-3/8,QUICK DISCONNECT BUSHING,SH BUSHING, 1.3750IN BORE, FINISHED W/ KEYWAY, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING,SH X 1-3/8,QUICK DISCONNECT BUSHING,SH BUSHING, 1.3750IN BORE, FINISHED W/ KEYWAY, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63966973 - Radwell International
Willingboro, NJ, United States
Bushing
63966973
Bushing 63966973
BUSHING,SH X 1-3/8,QUICK DISCONNECT BUSHING,SH BUSHING, 1.3750IN BORE, FINISHED W/ KEYWAY, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY

BUSHING,SH X 1-3/8,QUICK DISCONNECT BUSHING,SH BUSHING, 1.3750IN BORE, FINISHED W/ KEYWAY, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63966973
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details