ABB AB Bushing 120349

Description
QUICK DISCONNECT BUSHING, BUSHING SIZE SH, FLANGED, 4 DEG TAPER, 3/4 IN BORE DIA, 2.6250 IN FLANGE OUTSIDE DIA, 0.3750 IN FLANGE THICKNESS, 1.2500 IN LENGTH THRU BORE, 3500 IN TORQUE CAPACITY, FINISHED W/KEYWAY, 3/16 X 3/32 IN KEYWAY SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
QUICK DISCONNECT BUSHING, BUSHING SIZE SH, FLANGED, 4 DEG TAPER, 3/4 IN BORE DIA, 2.6250 IN FLANGE OUTSIDE DIA, 0.3750 IN FLANGE THICKNESS, 1.2500 IN LENGTH THRU BORE, 3500 IN TORQUE CAPACITY, FINISHED W/KEYWAY, 3/16 X 3/32 IN KEYWAY SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63959093 - Radwell International
Willingboro, NJ, United States
Bushing
63959093
Bushing 63959093
QUICK DISCONNECT BUSHING, BUSHING SIZE SH, FLANGED, 4 DEG TAPER, 3/4 IN BORE DIA, 2.6250 IN FLANGE OUTSIDE DIA, 0.3750 IN FLANGE THICKNESS, 1.2500 IN LENGTH THRU BORE, 3500 IN TORQUE CAPACITY, FINISHED W/KEYWAY, 3/16 X 3/32 IN KEYWAY SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECT BUSHING, BUSHING SIZE SH, FLANGED, 4 DEG TAPER, 3/4 IN BORE DIA, 2.6250 IN FLANGE OUTSIDE DIA, 0.3750 IN FLANGE THICKNESS, 1.2500 IN LENGTH THRU BORE, 3500 IN TORQUE CAPACITY, FINISHED W/KEYWAY, 3/16 X 3/32 IN KEYWAY SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63959093
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.1811 inch (30.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.815
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8150 inch (20.70 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-13/16-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details