ABB AB Bushing 119583

Description
TAPER-LOCK BUSHING, TORQUE RATING: 3600 IN-LB, BORE DIAMETER: 14 MM, OVERALL LENGTH: 1 IN, BORE LENGTH: 1 IN, BOLT CIRCLE DIAMETER:1-3/4 IN, NUMBER OF BOLT HOLES: 2. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING, TORQUE RATING: 3600 IN-LB, BORE DIAMETER: 14 MM, OVERALL LENGTH: 1 IN, BORE LENGTH: 1 IN, BOLT CIRCLE DIAMETER:1-3/4 IN, NUMBER OF BOLT HOLES: 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63950447 - Radwell International
Willingboro, NJ, United States
Bushing
63950447
Bushing 63950447
TAPER-LOCK BUSHING, TORQUE RATING: 3600 IN-LB, BORE DIAMETER: 14 MM, OVERALL LENGTH: 1 IN, BORE LENGTH: 1 IN, BOLT CIRCLE DIAMETER:1-3/4 IN, NUMBER OF BOLT HOLES: 2. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING, TORQUE RATING: 3600 IN-LB, BORE DIAMETER: 14 MM, OVERALL LENGTH: 1 IN, BORE LENGTH: 1 IN, BOLT CIRCLE DIAMETER:1-3/4 IN, NUMBER OF BOLT HOLES: 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63950447
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Guide Roller Bushings Concentric - B-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
IRR: Inner Ring Races - IRR-2-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details