ABB AB Bushing 117220

Description
BUSHING, TAPER-LOCK, 2-1/4 INCH BORE, 5 INCH OUTER DIAMETER, 1/2X1/4 INCH KEYWAY, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, TAPER-LOCK, 2-1/4 INCH BORE, 5 INCH OUTER DIAMETER, 1/2X1/4 INCH KEYWAY, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63936969 - Radwell International
Willingboro, NJ, United States
Bushing
63936969
Bushing 63936969
BUSHING, TAPER-LOCK, 2-1/4 INCH BORE, 5 INCH OUTER DIAMETER, 1/2X1/4 INCH KEYWAY, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

BUSHING, TAPER-LOCK, 2-1/4 INCH BORE, 5 INCH OUTER DIAMETER, 1/2X1/4 INCH KEYWAY, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63936969
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1010 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
Plain Bushes - 528265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details