ABB AB Bushing 117133

Description
TAPER-LOCK BUSHING - 3020 SERIES, 2.9375 INCH BORE, FINISHED WITH KEYWAY, 3/4 X 3/8 INCH KEYWAY, SINTERED. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING - 3020 SERIES, 2.9375 INCH BORE, FINISHED WITH KEYWAY, 3/4 X 3/8 INCH KEYWAY, SINTERED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63946971 - Radwell International
Willingboro, NJ, United States
Bushing
63946971
Bushing 63946971
TAPER-LOCK BUSHING - 3020 SERIES, 2.9375 INCH BORE, FINISHED WITH KEYWAY, 3/4 X 3/8 INCH KEYWAY, SINTERED. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING - 3020 SERIES, 2.9375 INCH BORE, FINISHED WITH KEYWAY, 3/4 X 3/8 INCH KEYWAY, SINTERED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63946971
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.3622 inch (60.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.3750 inch (85.72 mm)
View Details