ABB AB Bushing 117124

Description
TAPER-LOCK BUSHING, 3020 SERIES, 2.3750 IN BORE, FINISHED WITH KEYWAY, 5/8 X 5/16 IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING, 3020 SERIES, 2.3750 IN BORE, FINISHED WITH KEYWAY, 5/8 X 5/16 IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63946951 - Radwell International
Willingboro, NJ, United States
Bushing
63946951
Bushing 63946951
TAPER-LOCK BUSHING, 3020 SERIES, 2.3750 IN BORE, FINISHED WITH KEYWAY, 5/8 X 5/16 IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING, 3020 SERIES, 2.3750 IN BORE, FINISHED WITH KEYWAY, 5/8 X 5/16 IN KEYWAY, SINTERED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63946951
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details