ABB AB Terminal Blk/Strip Wiring Dev 11514615

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:000AWG; CONDUCTOR AREA CSA:70MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:220A; RATED VOLTAGE:1.2KV; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:000AWG; CONDUCTOR AREA CSA:70MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:220A; RATED VOLTAGE:1.2KV; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 8392980 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8392980
Terminal Blk/Strip Wiring Dev 8392980
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:000AWG; CONDUCTOR AREA CSA:70MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:220A; RATED VOLTAGE:1.2KV; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:000AWG; CONDUCTOR AREA CSA:70MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:220A; RATED VOLTAGE:1.2KV; NO. OF LEVELS:1; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 8392980
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.165 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers