ABB AB Ring Connectors 10RC-8

Description
NS VINL RING TERM 12-10 NO8 YELL
Request a Quote Datasheet
Description
NS VINL RING TERM 12-10 NO8 YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-10RC-8-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-10RC-8-ND
Ring Connectors 6308-10RC-8-ND
NS VINL RING TERM 12-10 NO8 YELL

NS VINL RING TERM 12-10 NO8 YELL

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts - 65F707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
65F707
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts 65F707
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-8-ND 65F707
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details