Thomas & Betts Corporation Terminal; Ring; Electrolytic Copper; 12-10 AWG; #8; 1.06 in.; Vinyl 10RC-8

Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.
Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #8; 1.06 in.; Vinyl - 70091831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #8; 1.06 in.; Vinyl
70091831
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #8; 1.06 in.; Vinyl 70091831
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals
STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded.
Terminal finish electro-tin plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091831
Product Name Terminal; Ring; Electrolytic Copper; 12-10 AWG; #8; 1.06 in.; Vinyl
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details