ABB AB Ring Connectors 10RC-6X

Description
EXP INS VINYL RING TERM, 12-10,
Request a Quote Datasheet
Description
EXP INS VINYL RING TERM, 12-10,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-10RC-6X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-10RC-6X-ND
Ring Connectors 6308-10RC-6X-ND
EXP INS VINYL RING TERM, 12-10,

EXP INS VINYL RING TERM, 12-10,

Buy Now Datasheet
Terminal, Ring Tongue, Size 6, Crimp, Yel; Stud Size - Metric Abb - Thomas & Betts - 26H1977 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Size 6, Crimp, Yel; Stud Size - Metric Abb - Thomas & Betts
26H1977
Terminal, Ring Tongue, Size 6, Crimp, Yel; Stud Size - Metric Abb - Thomas & Betts 26H1977
TERMINAL, RING TONGUE, SIZE 6, CRIMP, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, SIZE 6, CRIMP, YEL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-6X-ND 26H1977
Product Name Ring Connectors Terminal, Ring Tongue, Size 6, Crimp, Yel; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details