Thomas & Betts Corporation Terminal; Ring; Electrolytic Copper; 12-10 AWG; #6; 1.06 in.; Vinyl 10RC-6

Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.
Description
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #6; 1.06 in.; Vinyl - 70091826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #6; 1.06 in.; Vinyl
70091826
Terminal; Ring; Electrolytic Copper; 12-10 AWG; #6; 1.06 in.; Vinyl 70091826
Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. Terminal finish electro-tin plated.

Ring Shape, Electrolytic Copper Terminal , Vinyl Insulation , Terminals
STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded.
Terminal finish electro-tin plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091826
Product Name Terminal; Ring; Electrolytic Copper; 12-10 AWG; #6; 1.06 in.; Vinyl
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details