ABB AB Ring Connectors 10RC-38

Description
INS VIN RING TERM 12-10 3/8IN YE
Request a Quote Datasheet
Description
INS VIN RING TERM 12-10 3/8IN YE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-10RC-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-10RC-38-ND
Ring Connectors 6308-10RC-38-ND
INS VIN RING TERM 12-10 3/8IN YE

INS VIN RING TERM 12-10 3/8IN YE

Buy Now Datasheet
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 94F6340 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
94F6340
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 94F6340
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-38-ND 94F6340
Product Name Ring Connectors Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details