ABB AB Quick Connects, Quick Disconnect Connectors 10RC-2577

Description
FULLY INS NYL FEM-250 DISC, 12
Request a Quote Datasheet
Description
FULLY INS NYL FEM-250 DISC, 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-10RC-2577-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-10RC-2577-ND
Quick Connects, Quick Disconnect Connectors 6308-10RC-2577-ND
FULLY INS NYL FEM-250 DISC, 12

FULLY INS NYL FEM-250 DISC, 12

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts - 33F1376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
33F1376
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts 33F1376
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-2577-ND 33F1376
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details