ABB AB Quick Connects, Quick Disconnect Connectors 10RC-251T

Description
FULLY INS NYLON MALE-250 TAB 12-
Request a Quote Datasheet
Description
FULLY INS NYLON MALE-250 TAB 12-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-10RC-251T-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-10RC-251T-ND
Quick Connects, Quick Disconnect Connectors 6308-10RC-251T-ND
FULLY INS NYLON MALE-250 TAB 12-

FULLY INS NYLON MALE-250 TAB 12-

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts - 33F1326 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
33F1326
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts 33F1326
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-251T-ND 33F1326
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details