ABB AB Quick Connects, Quick Disconnect Connectors 10RC-250T

Description
INS VINYL MALE-250 TAB 12-10 YEL
Request a Quote Datasheet
Description
INS VINYL MALE-250 TAB 12-10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-10RC-250T-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-10RC-250T-ND
Quick Connects, Quick Disconnect Connectors 6308-10RC-250T-ND
INS VINYL MALE-250 TAB 12-10 YEL

INS VINYL MALE-250 TAB 12-10 YEL

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts - 33F1325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
33F1325
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts 33F1325
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-250T-ND 33F1325
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details