Thomas & Betts Corporation Terminal; 12-10 AWG; Vinyl (Insulation); Straight; Male; 0.250 x 0.032 in.; Tin 10RC-250T

Description
Terminal, Vinyl Insulated Male Tab These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated. Tab size 0.250 x 0.032.
Description
Terminal, Vinyl Insulated Male Tab These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated. Tab size 0.250 x 0.032.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 12-10 AWG; Vinyl (Insulation); Straight; Male; 0.250 x 0.032 in.; Tin - 70091992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12-10 AWG; Vinyl (Insulation); Straight; Male; 0.250 x 0.032 in.; Tin
70091992
Terminal; 12-10 AWG; Vinyl (Insulation); Straight; Male; 0.250 x 0.032 in.; Tin 70091992
Terminal, Vinyl Insulated Male Tab These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated. Tab size 0.250 x 0.032.

Terminal, Vinyl Insulated Male Tab
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated.
Tab size 0.250 x 0.032.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091992
Product Name Terminal; 12-10 AWG; Vinyl (Insulation); Straight; Male; 0.250 x 0.032 in.; Tin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers