Thomas & Betts Corporation Terminal; 12 to 10 AWG; Brass; Vinyl; Tin Plated; 0.250 in. (Max.); UL 94V-2 10RC-250F

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Tin Plated, Vinyl Insulated Insulated Vinyl Female - 250 Series Disconnects For Wire Range 12-10 Length 1.03, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Tin Plated, Vinyl Insulated Insulated Vinyl Female - 250 Series Disconnects For Wire Range 12-10 Length 1.03, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin Plated; 0.250 in. (Max.); UL 94V-2 - 70091971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin Plated; 0.250 in. (Max.); UL 94V-2
70091971
Terminal; 12 to 10 AWG; Brass; Vinyl; Tin Plated; 0.250 in. (Max.); UL 94V-2 70091971
Terminals, 250 Series - Female Disconnects, Brass Material, Tin Plated, Vinyl Insulated Insulated Vinyl Female - 250 Series Disconnects For Wire Range 12-10 Length 1.03, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Tin Plated, Vinyl Insulated

Insulated Vinyl Female - 250 Series Disconnects For Wire Range 12-10 Length 1.03, Tab Size .250 x .032 , Yellow


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091971
Product Name Terminal; 12 to 10 AWG; Brass; Vinyl; Tin Plated; 0.250 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details