ABB AB Ring Connectors 10RC-14

Description
INS VINYL RING TERM 12-10 1/4IN
Request a Quote Datasheet
Description
INS VINYL RING TERM 12-10 1/4IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-10RC-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-10RC-14-ND
Ring Connectors 6308-10RC-14-ND
INS VINYL RING TERM 12-10 1/4IN

INS VINYL RING TERM 12-10 1/4IN

Buy Now Datasheet
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 65F709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
65F709
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 65F709
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-10RC-14-ND 65F709
Product Name Ring Connectors Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details