ABB AB Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts 10RC-10FL

Description
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts - 33F1339 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts
33F1339
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts 33F1339
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork - 70092027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork
70092027
Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork 70092027
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
These have a specially designed tongue that lets them go on like a fork and stay on like a ring.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 33F1339 70092027
Product Name Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts Fork Crimp Terminal; Crimp Connector; 12 to 10 AWG; 600 V; Copper; Vinyl; Fork
Terminal Type Spade Crimp Fork Terminal; Crimp Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2621.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details