Thomas & Betts Corporation Specialty Toggle Switch 1081-KGRY

Description
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
Datasheet
Description
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081-KGRY - Thomas & Betts Corporation
Memphis, TN, USA
Specialty Toggle Switch
1081-KGRY
Specialty Toggle Switch 1081-KGRY
HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR

HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 1081-KGRY
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON; Momentary OFF
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details