ABB AB Terminal Blk/Strip Wiring Dev 10503114

Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 24-10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM²; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 24-10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM²; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 79644493 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
79644493
Terminal Blk/Strip Wiring Dev 79644493
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 24-10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM²; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 24-10AWG; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM²; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev - 99750589 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
99750589
Terminal Blk/Strip Wiring Dev 99750589
RAIL MOUNT TERMINAL BLOCK, STANDARD M 4/6 SERIES, COMPRESSION CLAMP, 6MM CENTER SPACING, 600 V, 30 AMP, 24-10 AWG. FREE 2 YEAR RADWELL WARRANTY

RAIL MOUNT TERMINAL BLOCK, STANDARD M 4/6 SERIES, COMPRESSION CLAMP, 6MM CENTER SPACING, 600 V, 30 AMP, 24-10 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 79644493 99750589
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.204 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details