Thomas & Betts Corporation Straight Blade Plug 101

Description
BLACK COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet
Description
BLACK COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 101 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
101
Straight Blade Plug 101
BLACK COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H

BLACK COLOR; 2 WIRE(S); RESIDENTIAL, LIGHT DUTY GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 101
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Angled Inlet - A42S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details