1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Lampholders |
| Product Number | 10027 |
| Product Name | Incandescent Lampholder |
| Lamp Base Holder Type | CANDELABRA |