ABB AB Servo Motor 0690-02-011

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MICRO 100, 1/2 HP PWM, MODEL E690. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MICRO 100, 1/2 HP PWM, MODEL E690. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 63932744 - Radwell International
Willingboro, NJ, United States
Servo Motor
63932744
Servo Motor 63932744
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MICRO 100, 1/2 HP PWM, MODEL E690. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MICRO 100, 1/2 HP PWM, MODEL E690. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 63932744
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details