ABB AB Bushings, Grommets 053-71411-65

Description
BUSHING FOR 1-1/2IN, 2IN LT CONN
Request a Quote Datasheet
Description
BUSHING FOR 1-1/2IN, 2IN LT CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6308-053-71411-65-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6308-053-71411-65-ND
Bushings, Grommets 6308-053-71411-65-ND
BUSHING FOR 1-1/2IN, 2IN LT CONN

BUSHING FOR 1-1/2IN, 2IN LT CONN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 6308-053-71411-65-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details