ABB AB Bushings, Grommets 053-71411-63

Description
BUSHING FOR 1IN, 1-1/4IN LT CONN
Request a Quote Datasheet
Description
BUSHING FOR 1IN, 1-1/4IN LT CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6308-053-71411-63-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6308-053-71411-63-ND
Bushings, Grommets 6308-053-71411-63-ND
BUSHING FOR 1IN, 1-1/4IN LT CONN

BUSHING FOR 1IN, 1-1/4IN LT CONN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 6308-053-71411-63-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details