ABB AB Bushings, Grommets 053-71411-59

Description
BUSHING FOR 3/4IN, 1IN LT CONNS
Request a Quote Datasheet
Description
BUSHING FOR 3/4IN, 1IN LT CONNS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6308-053-71411-59-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6308-053-71411-59-ND
Bushings, Grommets 6308-053-71411-59-ND
BUSHING FOR 3/4IN, 1IN LT CONNS

BUSHING FOR 3/4IN, 1IN LT CONNS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 6308-053-71411-59-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details