Thomas & Betts Corporation Splice; Butt; Tin; 6-5 AWG; UL Listed, CSA Certified 0.000002

Description
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.
Description
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.

Suppliers

Company
Product
Description
Supplier Links
Splice; Butt; Tin; 6-5 AWG; UL Listed, CSA Certified - 70092019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; Tin; 6-5 AWG; UL Listed, CSA Certified
70092019
Splice; Butt; Tin; 6-5 AWG; UL Listed, CSA Certified 70092019
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. In butt splices, the wires are butted together and crimped at each end of the splice.

Butt Type Splices
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
In butt splices, the wires are butted together and crimped at each end of the splice.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092019
Product Name Splice; Butt; Tin; 6-5 AWG; UL Listed, CSA Certified
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers