Aaronia AG RF Antennas 769-3

Description
17.69GHz Directional Antenna RF Antenna 380MHz ~ 35GHz 5dBi SMA Female, N Type
Datasheet
Description
17.69GHz Directional Antenna RF Antenna 380MHz ~ 35GHz 5dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 769-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
769-3
RF Antennas 769-3
17.69GHz Directional Antenna RF Antenna 380MHz ~ 35GHz 5dBi SMA Female, N Type

17.69GHz Directional Antenna RF Antenna 380MHz ~ 35GHz 5dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 769-3
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers