Aaronia AG RF Antennas 769-2

Description
12.69GHz Directional Antenna RF Antenna 380MHz ~ 25GHz 5dBi SMA Female, N Type
Datasheet
Description
12.69GHz Directional Antenna RF Antenna 380MHz ~ 25GHz 5dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 769-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
769-2
RF Antennas 769-2
12.69GHz Directional Antenna RF Antenna 380MHz ~ 25GHz 5dBi SMA Female, N Type

12.69GHz Directional Antenna RF Antenna 380MHz ~ 25GHz 5dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 769-2
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers