The Quarktwin Technology Ltd. RF Antenna, part number 766, is a log-periodic antenna designed for a frequency range of 680 MHz to 10 GHz. It features a nominal impedance of 50 Ohm and a typical gain of 5 dBi. The antenna is constructed with high-tech TEFLON support, ensuring durability and performance. It has a compact design with dimensions of 340 x 200 x 25 mm and weighs 250 g. The RF connection is via an SMA female connector, and it can handle a maximum transmission power of 100 W CW at 400 MHz. The antenna is suitable for mobile use and allows for free alignment of polarization, making it versatile for various applications. It also comes with a warranty of 2 years.
5.34GHz Directional Antenna RF Antenna 680MHz ~ 10GHz 5dBi SMA Female
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | 766 |
| Product Name | RF Antennas |
| Pattern Type | Directional |