Aaronia AG RF Antennas 760X

Description
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type
Datasheet
Description
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 760X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
760X
RF Antennas 760X
1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type

1.45GHz Directional Antenna RF Antenna 400MHz ~ 2.5GHz 44dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 760X
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers