Aaronia AG RF Antennas 752XBPA

Description
3.35GHz Module RF Antenna 700MHz ~ 6GHz 44dBi SMA Female, N Type
Description
3.35GHz Module RF Antenna 700MHz ~ 6GHz 44dBi SMA Female, N Type

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 752XBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
752XBPA
RF Antennas 752XBPA
3.35GHz Module RF Antenna 700MHz ~ 6GHz 44dBi SMA Female, N Type

3.35GHz Module RF Antenna 700MHz ~ 6GHz 44dBi SMA Female, N Type

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 752XBPA
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers