Aaronia AG RF Antennas 741

Description
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet
Description
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 741 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
741
RF Antennas 741
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type

515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 741
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers