Aaronia AG RF Antennas 740X

Description
375MHz Biconical RF Antenna 50MHz ~ 700MHz 41dBi SMA Female, N Type
Datasheet
Description
375MHz Biconical RF Antenna 50MHz ~ 700MHz 41dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 740X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
740X
RF Antennas 740X
375MHz Biconical RF Antenna 50MHz ~ 700MHz 41dBi SMA Female, N Type

375MHz Biconical RF Antenna 50MHz ~ 700MHz 41dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 740X
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details