Aaronia AG RF Antennas 735

Description
1.6GHz Blade, Tilt RF Antenna 700MHz ~ 2.5GHz SMA Male
Datasheet
Description
1.6GHz Blade, Tilt RF Antenna 700MHz ~ 2.5GHz SMA Male
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 735 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
735
RF Antennas 735
1.6GHz Blade, Tilt RF Antenna 700MHz ~ 2.5GHz SMA Male

1.6GHz Blade, Tilt RF Antenna 700MHz ~ 2.5GHz SMA Male

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 735
Product Name RF Antennas
Technology Type Blade, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers