Aaronia AG RF Antennas 727

Description
29GHz Horn RF Antenna 18GHz ~ 40GHz 17dBi
Datasheet
Description
29GHz Horn RF Antenna 18GHz ~ 40GHz 17dBi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 727 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
727
RF Antennas 727
29GHz Horn RF Antenna 18GHz ~ 40GHz 17dBi

29GHz Horn RF Antenna 18GHz ~ 40GHz 17dBi

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 727
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers