Aaronia AG RF Antennas 725

Description
4.5GHz Horn RF Antenna 1GHz ~ 8GHz 13dBi N Type Female
Datasheet
Description
4.5GHz Horn RF Antenna 1GHz ~ 8GHz 13dBi N Type Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 725 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
725
RF Antennas 725
4.5GHz Horn RF Antenna 1GHz ~ 8GHz 13dBi N Type Female

4.5GHz Horn RF Antenna 1GHz ~ 8GHz 13dBi N Type Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 725
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers