Aaronia AG RF Antennas 705

Description
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic
Description
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
705
RF Antennas 705
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 705
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers