Aaronia AG RF Antennas 705-ELF

Description
4.5005kHz RF Antenna 1Hz ~ 9kHz SMA Magnetic
Description
4.5005kHz RF Antenna 1Hz ~ 9kHz SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 705-ELF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
705-ELF
RF Antennas 705-ELF
4.5005kHz RF Antenna 1Hz ~ 9kHz SMA Magnetic

4.5005kHz RF Antenna 1Hz ~ 9kHz SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 705-ELF
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers